Vishay Intertechnology, Inc. Wirewound Resistors NS02B9K100FE12

Description
NS-2B 9.1K 1% E12 e3
Request a Quote
Description
NS-2B 9.1K 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.49 kΩ. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum diameter, and has a lead diameter of 0.032 ± 0.002 inches. Tolerance is ±1 %, and the temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. The operating temperature range is -65 °C to +350 °C.

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.49 kΩ. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum diameter, and has a lead diameter of 0.032 ± 0.002 inches. Tolerance is ±1 %, and the temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. The operating temperature range is -65 °C to +350 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B9K100FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B9K100FE12
Wirewound Resistors 3110-NS02B9K100FE12
NS-2B 9.1K 1% E12 e3

NS-2B 9.1K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B9K100FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details