Vishay Intertechnology, Inc. Wirewound Resistors NS02B7K000FE12

Description
NS-2B 7K 1% E12 e3
Request a Quote
Description
NS-2B 7K 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +250 °C, featuring a complete welded construction and meeting MIL-PRF-26 qualifications. It has a maximum power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.49 kΩ. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead spacing, and 0.032 ± 0.002 inches in lead diameter. Tolerances include ±1.0 %. The NS series replaces the R prefix with N to denote Ayrton-Perry winding for reduced inductance, and resistance values are halved compared to the RS equivalent. The part has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. The terminal finish is lead-free, bulk packaged.

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +250 °C, featuring a complete welded construction and meeting MIL-PRF-26 qualifications. It has a maximum power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.49 kΩ. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead spacing, and 0.032 ± 0.002 inches in lead diameter. Tolerances include ±1.0 %. The NS series replaces the R prefix with N to denote Ayrton-Perry winding for reduced inductance, and resistance values are halved compared to the RS equivalent. The part has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. The terminal finish is lead-free, bulk packaged.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B7K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B7K000FE12
Wirewound Resistors 3110-NS02B7K000FE12
NS-2B 7K 1% E12 e3

NS-2B 7K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B7K000FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details