Vishay Intertechnology, Inc. Wirewound Resistors NS02B600R0HE12

Description
NS-2B 600 3% E12 e3
Request a Quote
Description
NS-2B 600 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 3.0 W at 25 °C for characteristic U, with a resistance range of 0.499 Ω to 6.5 kΩ and a tolerance of ±3 %. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum length including leads, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. Temperature coefficient is ±20 ppm/°C for values 10 Ω and above. The part includes an Ayrton-Perry winding to minimize reactive components and is available in bulk packaging with lead-free terminations as denoted by the E12 code.

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 3.0 W at 25 °C for characteristic U, with a resistance range of 0.499 Ω to 6.5 kΩ and a tolerance of ±3 %. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum length including leads, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. Temperature coefficient is ±20 ppm/°C for values 10 Ω and above. The part includes an Ayrton-Perry winding to minimize reactive components and is available in bulk packaging with lead-free terminations as denoted by the E12 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B600R0HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B600R0HE12
Wirewound Resistors 3110-NS02B600R0HE12
NS-2B 600 3% E12 e3

NS-2B 600 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B600R0HE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details