Vishay Intertechnology, Inc. Wirewound Resistors NS02B510R0FE12

Description
NS-2B 510 1% E12 e3
Request a Quote
Description
NS-2B 510 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, axial-lead wirewound resistor with a silicone coating rated to 350 °C, meeting MIL-PRF-26. It has a power rating of 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance values from 0.499 Ω to 6.49 kΩ. Tolerance is ±1%. Dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) long, 0.622 in (15.80 mm) max body length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1-9.9 Ω, and ±90 ppm/°C for 0.5-0.99 Ω. Operating temperature is -65 °C to +250 °C (U) or +350 °C (V).

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive, axial-lead wirewound resistor with a silicone coating rated to 350 °C, meeting MIL-PRF-26. It has a power rating of 3.0 W at 25 °C (characteristic U) and 3.75 W (characteristic V), with resistance values from 0.499 Ω to 6.49 kΩ. Tolerance is ±1%. Dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) long, 0.622 in (15.80 mm) max body length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1-9.9 Ω, and ±90 ppm/°C for 0.5-0.99 Ω. Operating temperature is -65 °C to +250 °C (U) or +350 °C (V).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B510R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B510R0FE12
Wirewound Resistors 3110-NS02B510R0FE12
NS-2B 510 1% E12 e3

NS-2B 510 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B510R0FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details