Vishay Intertechnology, Inc. Wirewound Resistors NS01A4R952FE12

Description
NS-1A 4.952 1% E12 e3
Request a Quote
Description
NS-1A 4.952 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS01A is a non-inductive, axial lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C and a power rating of 1.0 W at 25 °C. It features a ceramic core and stainless steel end caps, with a resistance range of 0.499 Ω to 2.74 kΩ and tolerances of ±0.5 % or ±1 % for values 0.499 Ω and above. The part meets MIL-PRF-26 specifications and has a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. Its dimensions are 0.406 ± 0.031 inches in length, 0.437 inches in body diameter, 0.094 ± 0.031 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The part is available in bulk packaging with lead-free tin finish as indicated by the E12 suffix.

Datasheet Summary
Powered by GS/AI

The NS01A is a non-inductive, axial lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C and a power rating of 1.0 W at 25 °C. It features a ceramic core and stainless steel end caps, with a resistance range of 0.499 Ω to 2.74 kΩ and tolerances of ±0.5 % or ±1 % for values 0.499 Ω and above. The part meets MIL-PRF-26 specifications and has a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. Its dimensions are 0.406 ± 0.031 inches in length, 0.437 inches in body diameter, 0.094 ± 0.031 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The part is available in bulk packaging with lead-free tin finish as indicated by the E12 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01A4R952FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A4R952FE12
Wirewound Resistors 3110-NS01A4R952FE12
NS-1A 4.952 1% E12 e3

NS-1A 4.952 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS01A4R952FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details