Vishay Intertechnology, Inc. Wirewound Resistors NS01A40R00FE12

Description
NS-1A 40 1% E12 e3
Request a Quote
Description
NS-1A 40 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Non-inductive wirewound resistor with silicone coating, axial leads, and a resistance of 40 Ω with ±1 % tolerance, designed for stable performance at high temperatures. The part has a ceramic core, copper-nickel or nickel-chrome alloy element, and tin/lead terminations in bulk packaging. It meets MIL-PRF-26 standards, supports an operating temperature range of -65 °C to +250 °C for characteristic U, and has a maximum working voltage determined by (P × R)1/2. The body dimensions are 0.406 ± 0.031 inches in length, 0.437 inches in diameter, with 0.094 ± 0.031 inch lead spacing and 0.020 ± 0.002 inch lead diameter. The resistor exhibits a temperature coefficient of ±50 ppm/°C, insulation resistance of at least 1000 MΩ dry, and stability under load life testing within ±(0.5 % + 0.05 Ω) at rated power.

Datasheet Summary
Powered by GS/AI

Non-inductive wirewound resistor with silicone coating, axial leads, and a resistance of 40 Ω with ±1 % tolerance, designed for stable performance at high temperatures. The part has a ceramic core, copper-nickel or nickel-chrome alloy element, and tin/lead terminations in bulk packaging. It meets MIL-PRF-26 standards, supports an operating temperature range of -65 °C to +250 °C for characteristic U, and has a maximum working voltage determined by (P × R)1/2. The body dimensions are 0.406 ± 0.031 inches in length, 0.437 inches in diameter, with 0.094 ± 0.031 inch lead spacing and 0.020 ± 0.002 inch lead diameter. The resistor exhibits a temperature coefficient of ±50 ppm/°C, insulation resistance of at least 1000 MΩ dry, and stability under load life testing within ±(0.5 % + 0.05 Ω) at rated power.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01A40R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A40R00FE12
Wirewound Resistors 3110-NS01A40R00FE12
NS-1A 40 1% E12 e3

NS-1A 40 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS01A40R00FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details