The NS010 is a non-inductive wirewound resistor in the Vishay Dale NS series, designed for precision applications with Ayrton-Perry winding to minimize reactive components. It has an axial lead configuration, silicone coating rated for operating temperatures up to +350 °C, and a maximum power rating of 13.0 W at +25 °C. The resistor has a resistance value of 8.00 Ω with a tolerance of ±1%, and its dimensions are 1.78 inches (45.21 mm) in length, 0.375 inches (9.53 mm) in body diameter, and 0.040 inches (1.02 mm) in lead diameter. The part meets MIL-PRF-26 specifications and is offered in bulk packaging with tin/lead terminations. Operating temperature range is -65 °C to +350 °C for characteristic V, and stability is typified by a resistance shift of less than 0.5%.
NS-10-38 8 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS0108R000FB1238 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |