The NS010 is a non-inductive, axial lead wirewound resistor with a silicone high-temperature coating, designed for precision applications. It has a maximum operating temperature of +350 °C for characteristic V and is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps. The resistor measures 1.78 ± 0.062 inches in length, 1.87 inches in maximum body diameter, and has a lead diameter of 0.040 ± 0.002 inches. It offers a resistance range of 0.1 Ω to 73.4 kΩ, with a tolerance of ±5 %. The part is qualified to MIL-PRF-26 and features a temperature coefficient of ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω. It is available with lead (Pb)-free, tape/reel packaging as indicated by the E73 suffix.
NS-10 5 5% E73 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS0105R000JE73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |