Vishay Intertechnology, Inc. Wirewound Resistors NS01051R00JE12

Description
NS-10 51 5% E12 e3
Request a Quote
Description
NS-10 51 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axial-lead wirewound resistor in the Vishay Dale RS/NS series, designed for precision power applications with a silicone coating rated to 350 °C. It meets MIL-PRF-26 standards and has a maximum power rating of 10 W at 25 °C for characteristic U, rising to 13 W for characteristic V. Resistance values range up to 36.7 kΩ, with tolerances including ±5 %. Its operating temperature range is -65 °C to +350 °C. Dimensions are 1.78 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches for lead diameter. The E12 suffix indicates bulk packaging with lead-free termination. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Performance complies with MIL-STD-202 for thermal shock, moisture resistance, and load life.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axial-lead wirewound resistor in the Vishay Dale RS/NS series, designed for precision power applications with a silicone coating rated to 350 °C. It meets MIL-PRF-26 standards and has a maximum power rating of 10 W at 25 °C for characteristic U, rising to 13 W for characteristic V. Resistance values range up to 36.7 kΩ, with tolerances including ±5 %. Its operating temperature range is -65 °C to +350 °C. Dimensions are 1.78 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches for lead diameter. The E12 suffix indicates bulk packaging with lead-free termination. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Performance complies with MIL-STD-202 for thermal shock, moisture resistance, and load life.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01051R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01051R00JE12
Wirewound Resistors 3110-NS01051R00JE12
NS-10 51 5% E12 e3

NS-10 51 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS01051R00JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details