Vishay Intertechnology, Inc. Wirewound Resistors NS010480R0FE12

Description
NS-10 480 1% E12 e3
Request a Quote
Description
NS-10 480 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS series, designed for precision power applications with an Ayrton-Perry winding to minimize reactive components. It features a silicone coating rated for operation up to 350 °C, a ceramic core, and stainless steel end caps. The part has axial leads and a body length of 1.78 inches [45.21 mm], with a maximum diameter of 1.87 inches [47.50 mm]. It supports a power rating of 10.0 W at 25 °C under characteristic U and 13.0 W under characteristic V, with resistance values from 0.1 Ω to 20 kΩ and tolerances of ±0.1 % for values 0.499 Ω and above. The operating temperature range is -65 °C to +350 °C for characteristic V, and it meets MIL-PRF-26 qualifications. The FE12 suffix indicates a lead-free, bulk-packaged variant.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS series, designed for precision power applications with an Ayrton-Perry winding to minimize reactive components. It features a silicone coating rated for operation up to 350 °C, a ceramic core, and stainless steel end caps. The part has axial leads and a body length of 1.78 inches [45.21 mm], with a maximum diameter of 1.87 inches [47.50 mm]. It supports a power rating of 10.0 W at 25 °C under characteristic U and 13.0 W under characteristic V, with resistance values from 0.1 Ω to 20 kΩ and tolerances of ±0.1 % for values 0.499 Ω and above. The operating temperature range is -65 °C to +350 °C for characteristic V, and it meets MIL-PRF-26 qualifications. The FE12 suffix indicates a lead-free, bulk-packaged variant.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS010480R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS010480R0FE12
Wirewound Resistors 3110-NS010480R0FE12
NS-10 480 1% E12 e3

NS-10 480 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS010480R0FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details