Vishay Intertechnology, Inc. Wirewound Resistors NS010470R0FS7338

Description
NS-10-38 470 1% S73
Request a Quote
Description
NS-10-38 470 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010470R0FS7338 is a non-inductive wirewound resistor from the NS series, featuring an Ayrton-Perry winding to minimize reactance. It has a resistance of 470 Ω with ±1% tolerance, a maximum power rating of 10.0 W at 25 °C, and operates up to +350 °C. The resistor is silicone coated, with a ceramic core and copperweld® terminals in tin/lead finish, housed in tape/reel packaging. Dimensions are 1.78 in length and 0.375 in diameter. It meets MIL-PRF-26 qualifications, has an operating temperature range of -65 °C to +350 °C, insulation resistance of 1000 MΩ dry, and a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Typical resistance shift is less than 0.5% under normal operation.

Datasheet Summary
Powered by GS/AI

The NS010470R0FS7338 is a non-inductive wirewound resistor from the NS series, featuring an Ayrton-Perry winding to minimize reactance. It has a resistance of 470 Ω with ±1% tolerance, a maximum power rating of 10.0 W at 25 °C, and operates up to +350 °C. The resistor is silicone coated, with a ceramic core and copperweld® terminals in tin/lead finish, housed in tape/reel packaging. Dimensions are 1.78 in length and 0.375 in diameter. It meets MIL-PRF-26 qualifications, has an operating temperature range of -65 °C to +350 °C, insulation resistance of 1000 MΩ dry, and a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Typical resistance shift is less than 0.5% under normal operation.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS010470R0FS7338 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS010470R0FS7338
Wirewound Resistors 3110-NS010470R0FS7338
NS-10-38 470 1% S73

NS-10-38 470 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS010470R0FS7338
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details