The NS010 is a non-inductive, axial lead wirewound resistor in the Vishay Dale RS series, featuring a silicone coating rated for temperatures up to +350 °C and a ceramic core with copper-nickel or nickel-chrome alloy element. It has a maximum power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with a resistance range of 0.1 Ω to 20 kΩ and a tolerance of ±1 %. The part adheres to MIL-PRF-26 qualifications and uses 100 % Sn terminations for lead-free compliance. Dimensions are 1.78 in (45.21 mm) in length, 0.375 in (9.53 mm) in diameter, with 0.040 in (1.02 mm) leads. The non-inductive Ayrton-Perry winding design ensures minimal reactive components.
NS-10-38 3.3 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS0103R300FB1238 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |