Vishay Intertechnology, Inc. Wirewound Resistors NS0103R000FB1238

Description
NS-10-38 3 1% B12
Request a Quote
Description
NS-10-38 3 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS series, featuring an Ayrton-Perry winding for minimal reactive components. It is silicone coated, with a maximum operating temperature of +350 °C for characteristic V, and has a power rating of 10.0 W at 25 °C. The part has a resistance value of 3.00 Ω with a tolerance of ±1.0 %, and is supplied in bulk packaging with tin/lead terminations. It meets MIL-PRF-26 qualifications, has a temperature coefficient of ±50 ppm/°C for resistance values 1 Ω to 9.9 Ω, and operates from -65 °C to +350 °C. The body dimensions are 1.78 in × 1.87 in with lead spacing of 0.375 in.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS series, featuring an Ayrton-Perry winding for minimal reactive components. It is silicone coated, with a maximum operating temperature of +350 °C for characteristic V, and has a power rating of 10.0 W at 25 °C. The part has a resistance value of 3.00 Ω with a tolerance of ±1.0 %, and is supplied in bulk packaging with tin/lead terminations. It meets MIL-PRF-26 qualifications, has a temperature coefficient of ±50 ppm/°C for resistance values 1 Ω to 9.9 Ω, and operates from -65 °C to +350 °C. The body dimensions are 1.78 in × 1.87 in with lead spacing of 0.375 in.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0103R000FB1238 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0103R000FB1238
Wirewound Resistors 3110-NS0103R000FB1238
NS-10-38 3 1% B12

NS-10-38 3 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0103R000FB1238
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details