Vishay Intertechnology, Inc. Wirewound Resistors NS01033R00JE73

Description
NS-10 33 5% E73 e3
Request a Quote
Description
NS-10 33 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS series, featuring an Ayrton-Perry winding for minimized reactive components, a silicone coating rated for temperatures up to 350 °C, and a complete welded construction. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with a resistance range of 0.1 to 20 kΩ and a tolerance of ±5%. The part is axial leaded, with dimensions of 1.78 ± 0.062 in [45.21 ± 1.57 mm] in length, 1.87 in [47.50 mm] maximum lead-to-lead length, 0.375 ± 0.031 in [9.53 ± 0.787 mm] body diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It meets MIL-PRF-26 specifications and operates from -65 °C to +350 °C. The JE73 suffix indicates lead-free tin finish and tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS series, featuring an Ayrton-Perry winding for minimized reactive components, a silicone coating rated for temperatures up to 350 °C, and a complete welded construction. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with a resistance range of 0.1 to 20 kΩ and a tolerance of ±5%. The part is axial leaded, with dimensions of 1.78 ± 0.062 in [45.21 ± 1.57 mm] in length, 1.87 in [47.50 mm] maximum lead-to-lead length, 0.375 ± 0.031 in [9.53 ± 0.787 mm] body diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It meets MIL-PRF-26 specifications and operates from -65 °C to +350 °C. The JE73 suffix indicates lead-free tin finish and tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01033R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01033R00JE73
Wirewound Resistors 3110-NS01033R00JE73
NS-10 33 5% E73 e3

NS-10 33 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS01033R00JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details