Vishay Intertechnology, Inc. Wirewound Resistors NS010100R0FB1238

Description
NS-10-38 100 1% B12
Request a Quote
Description
NS-10-38 100 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axial-lead wirewound resistor from the Vishay Dale NS series, designed for precision applications with Ayrton-Perry winding to minimize reactive components. It features a high-temperature silicone coating rated up to 350 °C, a complete welded construction, and meets MIL-PRF-26 standards. The resistor has a resistance value of 100 Ω with a tolerance of ±1 %, an operating temperature range of -65 °C to +350 °C, and a power rating of 10.0 W at 25 °C under the U characteristic, increasing to 13.0 W under the V characteristic. It includes 100% Sn terminals and is packaged in bulk (B12). Physical dimensions are 1.78 in length, 1.87 in body diameter, 0.375 in lead spacing, and 0.040 in lead diameter, matching the RS010 series configuration.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive, axial-lead wirewound resistor from the Vishay Dale NS series, designed for precision applications with Ayrton-Perry winding to minimize reactive components. It features a high-temperature silicone coating rated up to 350 °C, a complete welded construction, and meets MIL-PRF-26 standards. The resistor has a resistance value of 100 Ω with a tolerance of ±1 %, an operating temperature range of -65 °C to +350 °C, and a power rating of 10.0 W at 25 °C under the U characteristic, increasing to 13.0 W under the V characteristic. It includes 100% Sn terminals and is packaged in bulk (B12). Physical dimensions are 1.78 in length, 1.87 in body diameter, 0.375 in lead spacing, and 0.040 in lead diameter, matching the RS010 series configuration.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS010100R0FB1238 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS010100R0FB1238
Wirewound Resistors 3110-NS010100R0FB1238
NS-10-38 100 1% B12

NS-10-38 100 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS010100R0FB1238
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details