The NS005 is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a ceramic core and stainless steel end caps. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values ranging from 0.1 Ω to 8.5 kΩ. The part meets MIL-PRF-26 standards and offers a tolerance of ±5 %. It is available in bulk packaging with tin/lead terminations and has an operating temperature range of -65 °C to +350 °C. The resistor uses an Ayrton-Perry winding to minimize inductance and maintains typical resistance shift under 0.5 % during operation.
NS-5 .4 5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS005R4000JE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |