Res Wirewound 100m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-NS005R1000HS73 | NS005R1000HS73 |
| Product Name | Wirewound Resistors | Res Wirewound 100m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 0.1000 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |
| Technology / Construction | Wirewound |