The NS005 is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +350 °C. It has a power rating of 5.0 W at +25 °C for characteristic U and 6.5 W for characteristic V, with resistance values from 0.1 Ω to 24.3 kΩ and tolerances of ±0.5 %, ±1 %, ±3 %, ±5 %, or ±10 %. The Ayrton-Perry winding minimizes inductance. Insulation resistance is 1000 MΩ minimum dry. Terminal finish is tin/lead bulk (E12). Dimensions are 0.875 ± 0.062 inches in length, 1.0 inch in maximum body length, and 0.312 ± 0.031 inches in diameter. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Operating temperature range is -65 °C to +350 °C. Complies with MIL-PRF-26.
NS-5 8.2 5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS0058R200JE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |