Vishay Intertechnology, Inc. Wirewound Resistors NS00560R00JE12

Description
NS-5 60 5% E12 e3
Request a Quote
Description
NS-5 60 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +350 °C, designed for precision power applications requiring minimal reactive components. It features a ceramic, steatite, or alumina core, stainless steel end caps, and Copperweld® terminals with a tin/lead finish. The resistor has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with a resistance range of 0.1 Ω to 8.5 kΩ and a tolerance of ±5%. It meets MIL-PRF-26 standards and has an operating temperature range of -65 °C to +350 °C. The part is packaged in bulk (E12), with dimensions of 0.875 ± 0.062 inches (22.23 ± 1.57 mm) in length and 0.312 ± 0.031 inches (7.92 ± 0.787 mm) in diameter.

Datasheet Summary
Powered by GS/AI

The NS005 is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +350 °C, designed for precision power applications requiring minimal reactive components. It features a ceramic, steatite, or alumina core, stainless steel end caps, and Copperweld® terminals with a tin/lead finish. The resistor has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with a resistance range of 0.1 Ω to 8.5 kΩ and a tolerance of ±5%. It meets MIL-PRF-26 standards and has an operating temperature range of -65 °C to +350 °C. The part is packaged in bulk (E12), with dimensions of 0.875 ± 0.062 inches (22.23 ± 1.57 mm) in length and 0.312 ± 0.031 inches (7.92 ± 0.787 mm) in diameter.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS00560R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS00560R00JE12
Wirewound Resistors 3110-NS00560R00JE12
NS-5 60 5% E12 e3

NS-5 60 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS00560R00JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details