The NS005 is a non-inductive, wirewound resistor with a silicone coating rated for operation up to +350 °C, designed for precision power applications. It has a ceramic core, stainless steel end caps, and copperweld® terminals with tin/lead finish in bulk packaging. The part meets MIL-PRF-26 qualifications and offers a resistance tolerance of ±5%. Its power ratings are 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values up to 8.5 kΩ. The maximum working voltage is determined by (P × R)^1/2, and it maintains stability with a typical resistance shift of less than 0.5%. The temperature coefficient is ±90 ppm/°C for resistances between 0.5 Ω and 0.99 Ω.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS0054R000JB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |