The NS005 is a non-inductive, wirewound, precision power resistor with a silicone coating, rated for -65 °C to +350 °C operation and capable of 5.0 W at 25 °C under characteristic V. It features a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps, with a maximum resistance of 24.3 kΩ for the NS variant. The part has a tolerance of ±1.0 %, axial leads, and is available in bulk packaging with lead-free (RoHS-compliant) tin terminations. It meets MIL-PRF-26 qualifications and exhibits a resistance shift of less than 0.5 % under stable operating conditions. Dimensions are 0.875 ± 0.062 in (22.23 ± 1.57 mm) in length, 1.0 in (25.4 mm) in maximum body length, 0.312 ± 0.031 in (7.92 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) in lead diameter.
NS-5 330 1% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS005330R0FE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |