The NS005 is a non-inductive wirewound resistor with a silicone coating, rated for operation up to +250 °C and compliant with MIL-PRF-26. It has a power rating of 5.0 W at 25 °C (characteristic U) and 6.5 W at 25 °C (characteristic V), with a maximum resistance of 23.55 kΩ, halved from the RS series due to non-inductive winding. The part has a ±1% tolerance, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and insulation resistance of 1000 MΩ minimum dry. Dimensions are 0.875 ± 0.062 in long, 1.0 in max body diameter, 0.312 ± 0.031 in lead spacing, and 0.040 ± 0.002 in lead diameter. It is supplied in bulk packaging as indicated by the B12 suffix.
NS-5-69 30 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS00530R00FB1269 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |