The NS005 is a non-inductive, wirewound precision power resistor with a silicone coating rated to +350 °C, meeting MIL-PRF-26 requirements. It delivers 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values from 0.1 Ω to 8.5 kΩ and tolerances of ±0.5% and ±1% for resistances 0.499 Ω and above. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. It operates from -65 °C to +350 °C with 1000 MΩ minimum insulation resistance dry. The body measures 0.875 ± 0.062 inches in length and 1.0 inch in maximum diameter, with 0.312 ± 0.031 inch lead diameter and axial leads. The B12 suffix denotes bulk packaging with tin/lead terminations.
NS-5-69 100 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS005100R0FB1269 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |