Vishay Intertechnology, Inc. Wirewound Resistors NS0028K200FE12

Description
NS-2 8.2K 1% E12 e3
Request a Quote
Description
NS-2 8.2K 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive wirewound resistor with an Ayrton-Perry winding, silicone coating rated for temperatures above 350 °C, and a ceramic core. It has a power rating of 4.0 W at 25 °C for characteristic U and 5.5 W for characteristic V, with resistance values from 0.1 Ω to 47.1 kΩ. The part features a tolerance of 1.0 %, tin/lead terminal finish, and bulk packaging. Dimensions are 0.625 ± 0.062 in [15.88 ± 1.57 mm] in length, 0.765 in [19.43 mm] in max. length, 0.250 ± 0.031 in [6.35 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in lead diameter. It meets MIL-PRF-26 standards and operates from -65 °C to +250 °C for characteristic U. The component is fully welded and designed for high stability with a typical resistance shift under 0.5 %.

Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive wirewound resistor with an Ayrton-Perry winding, silicone coating rated for temperatures above 350 °C, and a ceramic core. It has a power rating of 4.0 W at 25 °C for characteristic U and 5.5 W for characteristic V, with resistance values from 0.1 Ω to 47.1 kΩ. The part features a tolerance of 1.0 %, tin/lead terminal finish, and bulk packaging. Dimensions are 0.625 ± 0.062 in [15.88 ± 1.57 mm] in length, 0.765 in [19.43 mm] in max. length, 0.250 ± 0.031 in [6.35 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in lead diameter. It meets MIL-PRF-26 standards and operates from -65 °C to +250 °C for characteristic U. The component is fully welded and designed for high stability with a typical resistance shift under 0.5 %.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0028K200FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0028K200FE12
Wirewound Resistors 3110-NS0028K200FE12
NS-2 8.2K 1% E12 e3

NS-2 8.2K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0028K200FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details