Vishay Intertechnology, Inc. Wirewound Resistors NS002500R1FE12

Description
NS-2 500.1 1% E12 e3
Request a Quote
Description
NS-2 500.1 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive, wirewound resistor with an Ayrton-Perry winding, designed for precision applications requiring low reactive components. It features a silicone coating rated for temperatures above 350 °C, a ceramic core, and stainless steel end caps. The part has a power rating of 4.0 W at 25 °C and 5.5 W under characteristic V, with resistance range of 0.1 Ω to 47.1 kΩ and tolerance of ±1 %. It meets MIL-PRF-26 qualifications and has an operating temperature range of -65 °C to +350 °C. The physical dimensions are 0.625 ± 0.062 in [15.88 ± 1.57 mm] in length, 0.765 in [19.43 mm] in body diameter, 0.250 ± 0.031 in [6.35 ± 0.787 mm] in lead spacing, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in lead diameter. The FE12 suffix indicates lead-free, bulk packaging.

Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive, wirewound resistor with an Ayrton-Perry winding, designed for precision applications requiring low reactive components. It features a silicone coating rated for temperatures above 350 °C, a ceramic core, and stainless steel end caps. The part has a power rating of 4.0 W at 25 °C and 5.5 W under characteristic V, with resistance range of 0.1 Ω to 47.1 kΩ and tolerance of ±1 %. It meets MIL-PRF-26 qualifications and has an operating temperature range of -65 °C to +350 °C. The physical dimensions are 0.625 ± 0.062 in [15.88 ± 1.57 mm] in length, 0.765 in [19.43 mm] in body diameter, 0.250 ± 0.031 in [6.35 ± 0.787 mm] in lead spacing, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in lead diameter. The FE12 suffix indicates lead-free, bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS002500R1FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS002500R1FE12
Wirewound Resistors 3110-NS002500R1FE12
NS-2 500.1 1% E12 e3

NS-2 500.1 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS002500R1FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details