Vishay Intertechnology, Inc. Chassis Mount Resistors NH2503K000FJ01

Description
3 kOhms ±1% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 kOhms ±1% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - NH250-3.00KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH250-3.00KJ-ND
Chassis Mount Resistors NH250-3.00KJ-ND
3 kOhms ±1% 250W Wirewound Chassis Mount Resistor

3 kOhms ±1% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
250W Resistor - 54-NH2503K000FJ01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250W Resistor
54-NH2503K000FJ01
250W Resistor 54-NH2503K000FJ01
RES CHAS MNT 3K OHM 1% 250W Product overview: NH2503K000FJ01 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH2503K000FJ01 can be used for catalog matching and distributor lookup.

RES CHAS MNT 3K OHM 1% 250W Product overview: NH2503K000FJ01 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH2503K000FJ01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250WATTS 3KOHMS 1% NON-INDUCTIVE - NH2503K000FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
250WATTS 3KOHMS 1% NON-INDUCTIVE
NH2503K000FJ01
250WATTS 3KOHMS 1% NON-INDUCTIVE NH2503K000FJ01
250WATTS 3KOHMS 1% NON-INDUCTIVE

250WATTS 3KOHMS 1% NON-INDUCTIVE

Supplier's Site
Chassis Mount Resistors - NH2503K000FJ01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NH2503K000FJ01
Chassis Mount Resistors NH2503K000FJ01
RES CHAS MNT 3K OHM 1% 250W

RES CHAS MNT 3K OHM 1% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number NH250-3.00KJ-ND 54-NH2503K000FJ01 NH2503K000FJ01 NH2503K000FJ01
Product Name Chassis Mount Resistors 250W Resistor 250WATTS 3KOHMS 1% NON-INDUCTIVE Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details