Vishay Intertechnology, Inc. Wirewound Resistors NH0506R200FE02

Description
NH-50 6.2 1% E02 e4
Request a Quote
Description
NH-50 6.2 1% E02 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NH050 is a wirewound, aluminum-housed, chassis-mount resistor designed for industrial power applications, featuring molded construction for environmental protection and a welded build. It has a power rating of 50 W at 25 °C when properly mounted, with a maximum working voltage determined by (P × R)¹/² or the specified limit, whichever is lower. The resistor offers a resistance range of 0.5 Ω to 136 kΩ, with a tolerance of ±1% as indicated by the 'F' code, and a temperature coefficient of ±50 ppm/°C for resistances below 10 Ω. It supports an operating temperature range of -55 °C to +250 °C, meets MIL-PRF-18546 requirements, and complies with ANSI J-STD-002 for solderability. The part is non-inductive, utilizing Ayrton-Perry winding, and includes a mounting stud for heat-sink attachment.

Datasheet Summary
Powered by GS/AI

The NH050 is a wirewound, aluminum-housed, chassis-mount resistor designed for industrial power applications, featuring molded construction for environmental protection and a welded build. It has a power rating of 50 W at 25 °C when properly mounted, with a maximum working voltage determined by (P × R)¹/² or the specified limit, whichever is lower. The resistor offers a resistance range of 0.5 Ω to 136 kΩ, with a tolerance of ±1% as indicated by the 'F' code, and a temperature coefficient of ±50 ppm/°C for resistances below 10 Ω. It supports an operating temperature range of -55 °C to +250 °C, meets MIL-PRF-18546 requirements, and complies with ANSI J-STD-002 for solderability. The part is non-inductive, utilizing Ayrton-Perry winding, and includes a mounting stud for heat-sink attachment.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH0506R200FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0506R200FE02
Wirewound Resistors 3110-NH0506R200FE02
NH-50 6.2 1% E02 e4

NH-50 6.2 1% E02 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NH0506R200FE02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details