The NH050 is a 50 W wirewound resistor with aluminum housing, chassis mount design, and molded environmental protection. It features a non-inductive Ayrton-Perry winding, operates from -55 °C to +250 °C, and meets MIL-PRF-18546 standards. The resistor has a maximum working voltage of 990 V, a resistance range of 0.05 to 136 kΩ at 1 % tolerance, a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and an insulation resistance of 1000 MΩ minimum after moisture test. Solderability complies with ANSI J-STD-002. Dimensions are 39.67 mm x 21.44 mm x 49.99 mm x 70.64 mm (L x W x H x mounting length) with a 12-24 UNC thread for mounting. The part is rated for 28 W free air power at 25 °C and includes a stainless steel stud and nut for chassis mounting.
NH-50 3.92 1% C02
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NH0503R920FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |