Vishay Intertechnology, Inc. Wirewound Resistors NH0501R600JE02

Description
NH-50 1.6 5% E02 e4
Request a Quote
Description
NH-50 1.6 5% E02 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NH050 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 50 W at 25 °C, designed for industrial applications requiring high stability and environmental protection. It features a molded, welded construction with Ayrton-Perry winding for non-inductive performance and meets MIL-PRF-18546 requirements. The resistor has a resistance range of 0.5 to 26 Ω with a tolerance of ±5%, and operates within a temperature range of -55 °C to +250 °C. It is rated for a maximum working voltage of 990 V and has an insulation resistance of at least 10,000 MΩ dry. The part mounts to a heat sink for efficient thermal dissipation and complies with ANSI J-STD-002 for solderability. Physical dimensions are A=1.562 in, B=0.844 in, C=1.968 in, D=2.781 in, E=0.630 in, F=1.140 in, G=0.610 in, H=0.088 in, J=0.260 in, K=0.196 in, L=0.125 in, M=0.107 in, N=0.085 in, P=0.438 in.

Datasheet Summary
Powered by GS/AI

The NH050 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 50 W at 25 °C, designed for industrial applications requiring high stability and environmental protection. It features a molded, welded construction with Ayrton-Perry winding for non-inductive performance and meets MIL-PRF-18546 requirements. The resistor has a resistance range of 0.5 to 26 Ω with a tolerance of ±5%, and operates within a temperature range of -55 °C to +250 °C. It is rated for a maximum working voltage of 990 V and has an insulation resistance of at least 10,000 MΩ dry. The part mounts to a heat sink for efficient thermal dissipation and complies with ANSI J-STD-002 for solderability. Physical dimensions are A=1.562 in, B=0.844 in, C=1.968 in, D=2.781 in, E=0.630 in, F=1.140 in, G=0.610 in, H=0.088 in, J=0.260 in, K=0.196 in, L=0.125 in, M=0.107 in, N=0.085 in, P=0.438 in.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH0501R600JE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0501R600JE02
Wirewound Resistors 3110-NH0501R600JE02
NH-50 1.6 5% E02 e4

NH-50 1.6 5% E02 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NH0501R600JE02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details