The NH010 is a 10 W wirewound resistor in an aluminum housed, chassis-mount package, designed for industrial power applications with total environmental protection via molded construction and complete welding. It features a non-inductive Ayrton-Perry winding for minimal reactance and supports an operating temperature range of -55 °C to +250 °C. The resistor meets MIL-PRF-18546 standards and has a resistance tolerance of 1 %, with a maximum working voltage derived from the square root of power times resistance. The physical dimensions for the NH010 model are 0.562 in (14.27 mm) in length, 0.625 in (15.88 mm) in width, and 0.750 in (19.05 mm) in height, with a threaded stud for mounting. Solderability complies with ANSI J-STD-002, and insulation resistance is 10,000 MΩ minimum when dry.
NH-10 187 1% E02 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NH010187R0FE02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |