The NH010 is a 10 W aluminum-housed, chassis-mount wirewound resistor with non-inductive Ayrton-Perry winding for low reactive components. It has a molded construction for environmental protection and a welded construction for reliability. The resistor meets MIL-PRF-18546 standards, operates from -55 to +250 °C, and has a maximum working voltage of 187 V. Its resistance tolerance is 1%, with a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The part mounts to a chassis to utilize heat sinking and has an insulation resistance of at least 10,000 MΩ dry. Solderability complies with ANSI J-STD-002. Dimensions are 0.562 in x 0.625 in x 0.750 in x 1.375 in for A, B, C, and D respectively.
NH-10 162 1% E02 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NH010162R0FE02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |