The NH005 is a 5 W non-inductive wirewound resistor with aluminum housing and chassis-mount construction, designed for stable performance in industrial applications. It features an Ayrton-Perry winding for minimal reactive components, operates from -55 °C to +250 °C, and meets MIL-PRF-18546 specifications. The resistor has a resistance range of 0.05 to 12.75 kΩ with a ±5 % tolerance, a maximum working voltage of 115 V, and a temperature coefficient of ±100 ppm/°C for resistances between 0.1 Ω and 0.99 Ω. It is molded for environmental protection and includes a welded construction. The part has solderability compliant with ANSI J-STD-002 and an insulation resistance of at least 1000 MΩ after moisture testing.
NH-5 70 5% E02 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NH00570R00JE02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |