Vishay Intertechnology, Inc. Wirewound Resistors NH0055K100JC02

Description
NH-5 5.1K 5% C02
Request a Quote
Description
NH-5 5.1K 5% C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NH005 is a 5 W aluminum-housed, chassis-mount wirewound resistor with non-inductive Ayrton-Perry winding for low reactive components. It features molded environmental protection, a welded construction, and operates from -55 °C to +250 °C with a tolerance of ±5 %. It meets MIL-PRF-18546 standards and has a maximum working voltage of 115 V. Dimensions are 0.444 in x 0.490 in x 0.600 in for the body with a 1.125 in mounting length. Solderability complies with ANSI J-STD-002, and insulation resistance is 10,000 MΩ minimum when dry. Resistance values range from 0.05 Ω to 12.75 kΩ in ±5 % tolerance.

Datasheet Summary
Powered by GS/AI

The NH005 is a 5 W aluminum-housed, chassis-mount wirewound resistor with non-inductive Ayrton-Perry winding for low reactive components. It features molded environmental protection, a welded construction, and operates from -55 °C to +250 °C with a tolerance of ±5 %. It meets MIL-PRF-18546 standards and has a maximum working voltage of 115 V. Dimensions are 0.444 in x 0.490 in x 0.600 in for the body with a 1.125 in mounting length. Solderability complies with ANSI J-STD-002, and insulation resistance is 10,000 MΩ minimum when dry. Resistance values range from 0.05 Ω to 12.75 kΩ in ±5 % tolerance.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH0055K100JC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0055K100JC02
Wirewound Resistors 3110-NH0055K100JC02
NH-5 5.1K 5% C02

NH-5 5.1K 5% C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NH0055K100JC02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details