Vishay Intertechnology, Inc. Wirewound Resistors NH0053K000JC02

Description
NH-5 3K 5% C02
Request a Quote
Description
NH-5 3K 5% C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NH005 is a 5 W aluminum housed, chassis-mount wirewound resistor with non-inductive Ayrton-Perry winding for low reactive components, designed for stable operation with a resistance range of 0.05 to 12.75 kΩ and a tolerance of ±5%. It features molded construction for environmental protection, a maximum operating temperature of +250 °C, and meets MIL-PRF-18546 requirements. The part mounts to a chassis to leverage heat-sink cooling and has a maximum working voltage determined by (P × R)^1/2. Solderability complies with ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

The NH005 is a 5 W aluminum housed, chassis-mount wirewound resistor with non-inductive Ayrton-Perry winding for low reactive components, designed for stable operation with a resistance range of 0.05 to 12.75 kΩ and a tolerance of ±5%. It features molded construction for environmental protection, a maximum operating temperature of +250 °C, and meets MIL-PRF-18546 requirements. The part mounts to a chassis to leverage heat-sink cooling and has a maximum working voltage determined by (P × R)^1/2. Solderability complies with ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH0053K000JC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0053K000JC02
Wirewound Resistors 3110-NH0053K000JC02
NH-5 3K 5% C02

NH-5 3K 5% C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NH0053K000JC02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details