Vishay Intertechnology, Inc. Through Hole Resistors MVW1\\225M00JLB

Description
25 MOhms ±5% 1W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet
Description
25 MOhms ±5% 1W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MVW1\\225M00JLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MVW1\\225M00JLB-ND
Through Hole Resistors MVW1\\225M00JLB-ND
25 MOhms ±5% 1W Through Hole Resistor Axial High Voltage Carbon Film

25 MOhms ±5% 1W Through Hole Resistor Axial High Voltage Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MVW1\\225M00JLB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details