The 16SCYQ060C is a center-tap Schottky rectifier in a hermetically sealed TO-257AA package, rated for 60V DC reverse voltage and 16A average forward current per package. It features a forward voltage drop of 0.79V at 16A peak current and 125A peak surge current capability at 8.3ms half-sine, with an operating junction temperature range of -65°C to 150°C. The device meets MIL-PRF-19500/771 for high-reliability applications and is ESD classified as Class 3B per MIL-STD-750, Method 1020. It weighs 4.3 grams typical.
16A 60V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets
Similar Parts
JANS1N7059CCT3
16A 60V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package. JANS Certified.
16SCYQ060C
Ceramic Eyelets
16SCYQ060CSCX
Ceramic Eyelets and JANTX Screening
16SCYQ060CSCV
Ceramic Eyelets and JANTXV Screening
16SCYQ060CA
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 16SCYQ060C |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ060C |
| Package | M-TO257-3 |