Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single BAS3005B02VH6327XTSA1

Description
Win Source Part Number: 963679-BAS3005B02VH6 327XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 620 mV @ 500 mA Current - Reverse Leakage @ Vr: 25 µA @ 30 V Capacitance @ Vr, F: 10pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: PG-SC79-2 Alternative Parts (Cross-Reference): SBR05U20SN-7BAS 3005B-02V H6327; BAS3005B-02V; BAS3005B-02V H6327; BAS3005B-02VH6327; BAS3005B02V; BAS3005B02VH6327; BAS3005B02VH6327XTSA 1.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: SP000749682,BAS 3005B-02V H6327CT-ND,BAS3005B0 2VH6327XTSA1DKR,BAS 3005B-02V H6327TR,BAS3005B02VH 6327XTSA1CT,BAS 3005B-02V H6327-ND,BAS 3005B-02V H6327DKR,BAS 3005B-02V H6327DKR-ND,BAS 3005B-02V H6327TR-ND,BAS 3005B-02V H6327,2156-BAS3005B0 2VH6327XTSA1-448,BAS 3005B02VH6327,BAS300 5B02VH6327XTSA1TR,BA S 3005B-02V H6327CT Base Product Number: BAS3005
Request a Quote Datasheet
Description
Win Source Part Number: 963679-BAS3005B02VH6 327XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 620 mV @ 500 mA Current - Reverse Leakage @ Vr: 25 µA @ 30 V Capacitance @ Vr, F: 10pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: PG-SC79-2 Alternative Parts (Cross-Reference): SBR05U20SN-7BAS 3005B-02V H6327; BAS3005B-02V; BAS3005B-02V H6327; BAS3005B-02VH6327; BAS3005B02V; BAS3005B02VH6327; BAS3005B02VH6327XTSA 1.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: SP000749682,BAS 3005B-02V H6327CT-ND,BAS3005B0 2VH6327XTSA1DKR,BAS 3005B-02V H6327TR,BAS3005B02VH 6327XTSA1CT,BAS 3005B-02V H6327-ND,BAS 3005B-02V H6327DKR,BAS 3005B-02V H6327DKR-ND,BAS 3005B-02V H6327TR-ND,BAS 3005B-02V H6327,2156-BAS3005B0 2VH6327XTSA1-448,BAS 3005B02VH6327,BAS300 5B02VH6327XTSA1TR,BA S 3005B-02V H6327CT Base Product Number: BAS3005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 963679-BAS3005B02VH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
963679-BAS3005B02VH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 963679-BAS3005B02VH6327XTSA1
Win Source Part Number: 963679-BAS3005B02VH6 327XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 620 mV @ 500 mA Current - Reverse Leakage @ Vr: 25 µA @ 30 V Capacitance @ Vr, F: 10pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-79, SOD-523 Supplier Device Package: PG-SC79-2 Alternative Parts (Cross-Reference): SBR05U20SN-7BAS 3005B-02V H6327; BAS3005B-02V; BAS3005B-02V H6327; BAS3005B-02VH6327; BAS3005B02V; BAS3005B02VH6327; BAS3005B02VH6327XTSA 1.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: SP000749682,BAS 3005B-02V H6327CT-ND,BAS3005B0 2VH6327XTSA1DKR,BAS 3005B-02V H6327TR,BAS3005B02VH 6327XTSA1CT,BAS 3005B-02V H6327-ND,BAS 3005B-02V H6327DKR,BAS 3005B-02V H6327DKR-ND,BAS 3005B-02V H6327TR-ND,BAS 3005B-02V H6327,2156-BAS3005B0 2VH6327XTSA1-448,BAS 3005B02VH6327,BAS300 5B02VH6327XTSA1TR,BA S 3005B-02V H6327CT Base Product Number: BAS3005

Win Source Part Number: 963679-BAS3005B02VH6327XTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 500 mA
Current - Reverse Leakage @ Vr: 25 µA @ 30 V
Capacitance @ Vr, F: 10pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-79, SOD-523
Supplier Device Package: PG-SC79-2
Alternative Parts (Cross-Reference): SBR05U20SN-7BAS 3005B-02V H6327; BAS3005B-02V; BAS3005B-02V H6327; BAS3005B-02VH6327; BAS3005B02V; BAS3005B02VH6327; BAS3005B02VH6327XTSA1.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: SP000749682,BAS 3005B-02V H6327CT-ND,BAS3005B02VH6327XTSA1DKR,BAS 3005B-02V H6327TR,BAS3005B02VH6327XTSA1CT,BAS 3005B-02V H6327-ND,BAS 3005B-02V H6327DKR,BAS 3005B-02V H6327DKR-ND,BAS 3005B-02V H6327TR-ND,BAS 3005B-02V H6327,2156-BAS3005B02VH6327XTSA1-448,BAS3005B02VH6327,BAS3005B02VH6327XTSA1TR,BAS 3005B-02V H6327CT
Base Product Number: BAS3005

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2496961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496961P
Schottky Diodes & Rectifiers 2496961P
Infineon BAS3005B02VH6327XTSA 1

Infineon BAS3005B02VH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496961
Schottky Diodes & Rectifiers 2496961
Infineon BAS3005B02VH6327XTSA 1

Infineon BAS3005B02VH6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496960
Schottky Diodes & Rectifiers 2496960
Infineon BAS3005B02VH6327XTSA 1

Infineon BAS3005B02VH6327XTSA1

Supplier's Site
Schottky 30V 500MA Diode and Rectifier - 280-BAS3005B02VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 500MA Diode and Rectifier
280-BAS3005B02VH6327XTSA1
Schottky 30V 500MA Diode and Rectifier 280-BAS3005B02VH6327XTSA1
DIODE SCHOTTKY 30V 500MA SC79-2 Product overview: BAS3005B02VH6327XTSA 1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3005B02VH6327 XTSA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 500MA SC79-2 Product overview: BAS3005B02VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3005B02VH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier Diode

Rectifier Diode

Supplier's Site Datasheet
Single Diodes - BAS3005B02VH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount PG-SC79-2

Diode Schottky 30V 500mA (DC) Surface Mount PG-SC79-2

Buy Now Datasheet
Single Diodes - BAS3005B02VH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount PG-SC79-2

Diode Schottky 30V 500mA (DC) Surface Mount PG-SC79-2

Buy Now Datasheet
Single Diodes - BAS3005B02VH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA (DC) Surface Mount PG-SC79-2

Diode Schottky 30V 500mA (DC) Surface Mount PG-SC79-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS3005B02VH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS3005B02VH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS3005B02VH6327XTSA1
DIODE SCHOTTKY 30V 500MA SC79-2

DIODE SCHOTTKY 30V 500MA SC79-2

Supplier's Site
DIODE SCHOTTKY 30V 500MA SC79-2

DIODE SCHOTTKY 30V 500MA SC79-2

Supplier's Site Datasheet
Diode Schottky 30V 0.5A 2-Pin SC-79 T/R - 376-BAS3005B02VH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 30V 0.5A 2-Pin SC-79 T/R
376-BAS3005B02VH6327XTSA1
Diode Schottky 30V 0.5A 2-Pin SC-79 T/R 376-BAS3005B02VH6327XTSA1
Diode Schottky 30V 0.5A 2-Pin SC-79 T/R

Diode Schottky 30V 0.5A 2-Pin SC-79 T/R

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS3005B02VH6327XTSA1
Schottky Diodes & Rectifiers BAS3005B02VH6327XTSA1
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 963679-BAS3005B02VH6327XTSA1 2496961P 280-BAS3005B02VH6327XTSA1 BAS3005B02VH6327XTSA1 BAS3005B02VH6327XTSA1TR-ND BAS3005B02VH6327XTSA1 BAS3005B02VH6327XTSA1 376-BAS3005B02VH6327XTSA1 BAS3005B02VH6327XTSA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky 30V 500MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode Schottky 30V 0.5A 2-Pin SC-79 T/R Schottky Diodes & Rectifiers
Package SOD-523; SC-79, SOD-523 SC-79 Tape & Reel (TR) PG-SC79-2 SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SC-79-2
VF 0.6200 volts 0.6200 volts 0.6200 volts 0.6200 volts
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data