Vishay Precision Group Through Hole Resistors MRS25000C1742FCT00

Description
17.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
17.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4020TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4020TB-ND
Through Hole Resistors BC4020TB-ND
17.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

17.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4020CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4020CT-ND
Through Hole Resistors BC4020CT-ND
17.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

17.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistor, Mrs 25 Series, 17.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5552 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Mrs 25 Series, 17.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5552
Through Hole Resistor, Mrs 25 Series, 17.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5552
Through Hole Resistor, MRS 25 Series, 17.4 kohm, 600 mW, 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, MRS 25 Series, 17.4 kohm, 600 mW, 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4020TB-ND 97K5552
Product Name Through Hole Resistors Through Hole Resistor, Mrs 25 Series, 17.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details