Transistor Output Optocouplers Phototransistor Out Single CTR > 73-117%
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:73%; Product Range:-; Input Current:60mA RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | MOC8102-X016 | 21H2209 |
| Product Name | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay |
| Input | 60mA |