DIODE ZENER 30V 500MW SOD123
Zener Diodes 30 Volt 0.5W 5% AUTO
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4713-HE3-18 | MMSZ4713-HE3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Removed; Obsolete |