General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package with a total power dissipation of up to 590 mW, a nominal working voltage range of 2.4 V to 75 V, and two tolerance series: ±2 % and approximately ±5 %. The device has a forward voltage of up to 0.9 V at 10 mA, a junction temperature rating up to 150 °C, and operates over an ambient temperature range of -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 3.3V 350mW ±6.1% Surface Mount SOD-123
Zener Diode 3.3V 350mW ±6.1% Surface Mount SOD-123
Zener Diode 3.3V 350mW ±6.1% Surface Mount SOD-123
DIODE ZENER 3.3V 350MW SOD123
DIODE ZENER 3.3V 350MW SOD123
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C3V3X | 1727-7693-2-ND | BZT52-C3V3X | BZT52-C3V3X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |