Vishay Precision Group 9.1V 225MW SOT23 Zener Diode MMBZ5239B-E3-08

Description
DIODE ZENER 9.1V 225MW SOT23-3 Product overview: MMBZ5239B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5239B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V 225MW SOT23-3 Product overview: MMBZ5239B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5239B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 225MW SOT23 Zener Diode - 287-MMBZ5239B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 225MW SOT23 Zener Diode
287-MMBZ5239B-E3-08
9.1V 225MW SOT23 Zener Diode 287-MMBZ5239B-E3-08
DIODE ZENER 9.1V 225MW SOT23-3 Product overview: MMBZ5239B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5239B-E3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 225MW SOT23-3 Product overview: MMBZ5239B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5239B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMBZ5239B-E3-08 - 1078332-MMBZ5239B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5239B-E3-08
1078332-MMBZ5239B-E3-08
Diodes - Zener - Single - MMBZ5239B-E3-08 1078332-MMBZ5239B-E3-08
Manufacturer: Vishay Win Source Part Number: 1078332-MMBZ5239B-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078332-MMBZ5239B-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 3μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Zener, 9.1V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4487 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4487
Diode, Zener, 9.1V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4487
DIODE, ZENER, 9.1V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 9.1V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X7994 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X7994
Diode, Zener, 9.1V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X7994
DIODE, ZENER, 9.1V, 0.225W, SOT-23-3; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 0.225W, SOT-23-3; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5239B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5239B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5239B-E3-08
DIODE ZENER 9.1V 225MW SOT23-3

DIODE ZENER 9.1V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5239B-E3-08
Zener Diodes MMBZ5239B-E3-08
Zener Diodes 9.1 Volt 0.225W 5%

Zener Diodes 9.1 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ5239B-E3-08 1078332-MMBZ5239B-E3-08 06X4487 MMBZ5239B-E3-08 MMBZ5239B-E3-08
Product Name 9.1V 225MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5239B-E3-08 Diode, Zener, 9.1V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS RoHS
ZZT 10 ohms 10 ohms 10 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete
Unlock Full Specs
to access all available technical data