Vishay Intertechnology, Inc. 100V 0.2A SOT-23 Diode and Rectifier MMBD914-V-GS08

Description
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R Product overview: MMBD914-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R Product overview: MMBD914-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100V 0.2A SOT-23 Diode and Rectifier - 280-MMBD914-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 0.2A SOT-23 Diode and Rectifier
280-MMBD914-V-GS08
100V 0.2A SOT-23 Diode and Rectifier 280-MMBD914-V-GS08
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R Product overview: MMBD914-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-V-GS08 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R Product overview: MMBD914-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 322621-MMBD914-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
322621-MMBD914-V-GS08
Discrete Semiconductor Products 322621-MMBD914-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 322621-MMBD914-V-GS0 8 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 322621-MMBD914-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-MMBD914-V-GS08 322621-MMBD914-V-GS08
Product Name 100V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5420 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 400 ns
View Details
 - BAT54QBZ - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package SOT8015
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 60 volts
View Details