Rectifier Diode, 0.25A, 200V, DO-35
Diode Standard 150V 250mA (DC) Through Hole ALF2
BAV20; BAV21 - General purpose diodes AXIAL 2-Pin Product overview: BAV20,143 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20,143 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 250MA ALF2
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | BAV20,143 | 1727-BAV20,143TB-ND | 280-BAV20,143 | BAV20,143 |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD27 |