Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB0207MC5603FB200

Description
560 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
Request a Quote Datasheet
Description
560 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-560KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-560KCTR-ND
Chip Resistor - Surface Mount MMB-560KCTR-ND
560 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

560 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-560KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-560KCCT-ND
Chip Resistor - Surface Mount MMB-560KCCT-ND
560 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

560 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-560KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-560KCDKR-ND
Chip Resistor - Surface Mount MMB-560KCDKR-ND
560 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

560 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 560 Kohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay - 42Y3239 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 560 Kohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay
42Y3239
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 560 Kohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay 42Y3239
Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 560 kohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 560 kohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MMB-560KCTR-ND 42Y3239
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 560 Kohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details