Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070C2207FB200

Description
220 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
220 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1096-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1096-1-ND
Chip Resistor - Surface Mount 749-1096-1-ND
220 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1096-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1096-2-ND
Chip Resistor - Surface Mount 749-1096-2-ND
220 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1096-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1096-6-ND
Chip Resistor - Surface Mount 749-1096-6-ND
220 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C2207FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C2207FB200
Resistors - Chip Resistor - Surface Mount MMB02070C2207FB200
RES 0.22 OHM 1% 1W 0207

RES 0.22 OHM 1% 1W 0207

Supplier's Site
Res, 0R22, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7514
Res, 0R22, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7514
RES, 0R22, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 0R22, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1096-1-ND MMB02070C2207FB200 84AH7514
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R22, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 MELF, 0207
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details