Vishay Precision Group Chip Resistor - Surface Mount - MMB02070C1009FB200 MMB02070C1009FB200

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 800749-MMB02070C1009 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 800749-MMB02070C1009 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C1009FB200
800749-MMB02070C1009FB200
Chip Resistor - Surface Mount - MMB02070C1009FB200 800749-MMB02070C1009FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 800749-MMB02070C1009 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 800749-MMB02070C1009FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Manufacturer Package: MELF, 0207
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C1009FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1009FB200
1W 300V Resistor 52-MMB02070C1009FB200
MELF Resistors 1W 10ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1009FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 10ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1009FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-10BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-10BTR-ND
Chip Resistor - Surface Mount MMB-10BTR-ND
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-10BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-10BCT-ND
Chip Resistor - Surface Mount MMB-10BCT-ND
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-10BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-10BDKR-ND
Chip Resistor - Surface Mount MMB-10BDKR-ND
10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787879
Surface Mount Resistors 6787879
Vishay MMB02070C1009FB200

Vishay MMB02070C1009FB200

Supplier's Site
Surface Mount Resistors - 6787879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787879P
Surface Mount Resistors 6787879P
Vishay MMB02070C1009FB200

Vishay MMB02070C1009FB200

Supplier's Site
Surface Mount Resistors - 1804409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804409
Surface Mount Resistors 1804409
Vishay MMB02070C1009FB200

Vishay MMB02070C1009FB200

Supplier's Site
RES SMD 10 OHM 1% 1W 0207 - 878-MMB02070C1009FB200 - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 1% 1W 0207
878-MMB02070C1009FB200
RES SMD 10 OHM 1% 1W 0207 878-MMB02070C1009FB200
RES SMD 10 OHM 1% 1W 0207

RES SMD 10 OHM 1% 1W 0207

Supplier's Site
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay - 98H1932 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
98H1932
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay 98H1932
METAL FILM RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Aec-Q200, Thin Film, 10R, 0207; Resistance Vishay - 34M1851 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Aec-Q200, Thin Film, 10R, 0207; Resistance Vishay
34M1851
Melf Res, Aec-Q200, Thin Film, 10R, 0207; Resistance Vishay 34M1851
MELF RES, AEC-Q200, THIN FILM, 10R, 0207; Resistance:10ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, AEC-Q200, THIN FILM, 10R, 0207; Resistance:10ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C1009FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1009FB200
Chip Resistor - Surface Mount MMB02070C1009FB200
RES SMD 10 OHM 1% 1W 0207

RES SMD 10 OHM 1% 1W 0207

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 800749-MMB02070C1009FB200 52-MMB02070C1009FB200 MMB-10BTR-ND 6787879 6787879P 1804409 878-MMB02070C1009FB200 98H1932 34M1851 MMB02070C1009FB200
Product Name Chip Resistor - Surface Mount - MMB02070C1009FB200 1W 300V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES SMD 10 OHM 1% 1W 0207 Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay Melf Res, Aec-Q200, Thin Film, 10R, 0207; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip) Thin Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 0.4000 watts 0.4000 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details