Surface mount multilayer varistor for transient voltage protection in data lines and I/O ports, in 0603 (1608M) size with NiSn terminations. Maximum continuous voltage is 5.6 V DC and 4.0 V AC, with a clamping voltage of 15.5 V at 1 A. Capacitance is 825 pF at 1 MHz, maximum energy absorption is 0.1 J at 10/1000 μs, and peak current capability is 30 A. Operating temperature ranges from -55 °C to 125 °C. Packaged in 8 mm paper tape on 180 mm reels with 4000 pieces per reel.
0603 MOV, 5.6V DC, 15.5V Clamp, 0.1J Energy, 1A Clamp Current Product overview: MLV0603E30403T from Vishay is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 15.5V, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5.6V, 15.5V, 1A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-MLV0603E30403T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-MLV0603E30403T |
| Product Name | 5.6V 15.5V 1A Circuit Protection Fuse |
| Approvals / Standards | RoHS |