The MKT1822522065V is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling circuits, as well as interference suppression in low voltage environments. It features a capacitance value of 2.2 µF with a tolerance of ±10% and a rated DC voltage of 63 V. The capacitor operates within a temperature range of -55 °C to +100 °C and is encapsulated in a flame retardant plastic case compliant with UL-class 94 V-0. This component exhibits self-healing properties and has a lead pitch ranging from 10.0 mm to 27.5 mm. The dielectric material is polyester film with vacuum deposited aluminum electrodes, ensuring reliable performance. The capacitor is suitable for applications requiring a maximum pulse rise time of up to 130 V/µs, depending on the voltage rating. Additionally, it meets the climatic testing class according to IEC 60068 and adheres to IEC 60384-2 standards. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage, capacitance, and environmental conditions.
2.2µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 2.2UF 10% 63VDC RADIAL
CAP FILM 2.2UF 10% 63VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822522065V-ND | MKT1822522065V | MKT1822522065V |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |