2.2µF Film Capacitor 40V 63V Polyester, Metallized Radial
MKT1822 Polyester Cap 2.2uF 63V
Vishay MKT1822522065 Film Capacitor
CAP FILM 2.2UF 10% 63VDC RADIAL
Capacitor,Polyester (MYLAR),2.2uF,63VDC,
CAP FILM 2.2UF 10% 63VDC RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822522065-ND | 1668405 | 1730556 | MKT1822522065 | 65C1610 | MKT1822522065 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),2.2Uf,63Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | Automotive | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) |